Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A16-26SW-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A16-26SW-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A16-26SW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial - 97J1848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
97J1848
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial 97J1848
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A16-26SW-SR 97J1848
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data