Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A16-23P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A16-23P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A16-23P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 02J4174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
02J4174
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial 02J4174
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A16-23P-SR 02J4174
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details