Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A14-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A14-5S
MIL Spec Connector - MIL-DTL-26482 I PT06A14-5S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT06A14-5S - PEI-Genesis
Philadelphia, PA, United States
PT 5C 5#16 SKT PLUG

PT 5C 5#16 SKT PLUG

Buy Now
Circular, Size 14, 5Way, Skt; Product Range Amphenol Industrial - 93F9352 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 14, 5Way, Skt; Product Range Amphenol Industrial
93F9352
Circular, Size 14, 5Way, Skt; Product Range Amphenol Industrial 93F9352
CIRCULAR, SIZE 14, 5WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-5; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, SIZE 14, 5WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-5; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A14-5S Amphenol PT06A14-5S 93F9352
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular, Size 14, 5Way, Skt; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details