CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A14-5PX-SR | 97J1837 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |