PT 19C 19#20 PIN PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
PT06A SERIES (MS3116) STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-19 INSERT ARRANGEMENT, PLUG GENDER, 19 CONTACTS ROHS COMPLIANT: NO
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PT06A14-19P | PT06A14-19P | 93F9353 | 97J1817 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial | Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-19 Insert Arrangement, Plug Gender, 19 Contacts Rohs Compliant Amphenol Industrial | |
| Gender | Male / Plug |