Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A14-18SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A14-18SW
MIL Spec Connector - MIL-DTL-26482 I PT06A14-18SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 97J1815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
97J1815
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial 97J1815
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A14-18SW 97J1815
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details