Amphenol Corporation Mil Spec Cir Conn, Plug, 14-18, Solder; Product Range Amphenol PT06A14-18P-027

Description
PT 18C 18#20 PIN PLUG
Request a Quote Datasheet
Description
PT 18C 18#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 PIN PLUG

PT 18C 18#20 PIN PLUG

Buy Now
Mil Spec Cir Conn, Plug, 14-18, Solder; Product Range Amphenol - 02P2927 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 14-18, Solder; Product Range Amphenol
02P2927
Mil Spec Cir Conn, Plug, 14-18, Solder; Product Range Amphenol 02P2927
MIL SPEC CIR CONN, PLUG, 14-18, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 14-18, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A14-18P-027 02P2927
Product Name Mil Spec Cir Conn, Plug, 14-18, Solder; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details