Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A14-15P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A14-15P
MIL Spec Connector - MIL-DTL-26482 I PT06A14-15P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT06A14-15P - PEI-Genesis
Philadelphia, PA, United States
PT 15C 14#20, 1#16 PIN PLUG

PT 15C 14#20, 1#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 99F6882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial
99F6882
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial 99F6882
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Plug Gender, 15 Contacts Rohs Compliant Amphenol Industrial - 67H1520 - Newark, An Avnet Company
Chicago, IL, United States
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Plug Gender, 15 Contacts Rohs Compliant Amphenol Industrial
67H1520
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Plug Gender, 15 Contacts Rohs Compliant Amphenol Industrial 67H1520
PT06A SERIES (MS3116) STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-15 INSERT ARRANGEMENT, PLUG GENDER, 15 CONTACTS ROHS COMPLIANT: NO

PT06A SERIES (MS3116) STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-15 INSERT ARRANGEMENT, PLUG GENDER, 15 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A14-15P Amphenol PT06A14-15P 99F6882 67H1520
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-15 Insert Arrangement, Plug Gender, 15 Contacts Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details