Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A12-8S-SR

Description
PT 8C 8#20 SKT PLUG
Request a Quote Datasheet
Description
PT 8C 8#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A12-8S-SR - PEI-Genesis
Philadelphia, PA, United States
PT 8C 8#20 SKT PLUG

PT 8C 8#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-8S-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A12-8S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial - 39C5872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial
39C5872
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial 39C5872
CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A12-8S-SR PT06A12-8S-SR 39C5872
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details