Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A12-8P-027

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-8P-027
MIL Spec Connector - MIL-DTL-26482 I PT06A12-8P-027
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial - 97J1781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
97J1781
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial 97J1781
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A12-8P-027 97J1781
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data