Amphenol Industrial Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial PT06A12-4S-025

Description
PT 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
PT 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#16 SKT PLUG

PT 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 71K9552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
71K9552
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 71K9552
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A12-4S-025 71K9552
Product Name Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products