Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A12-4PW-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-4PW-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A12-4PW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 97J1778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
97J1778
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 97J1778
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A12-4PW-SR 97J1778
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details