Amphenol Industrial
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-4PW-027
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Pt 4C 4#16 Pin Plug Amphenol Industrial
04AJ1529
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT06A12-4PW-027 |
04AJ1529 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 I |
Pt 4C 4#16 Pin Plug Amphenol Industrial |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Panel Mount, Through Hole
Current Rating
1.5 amps
View Details
2 suppliers