Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A12-3S

Description
PT 3C 3#16 SKT PLUG
Request a Quote
Description
PT 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A12-3S - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 SKT PLUG

PT 3C 3#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-3S
MIL Spec Connector - MIL-DTL-26482 I PT06A12-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial - 93F9346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
93F9346
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial 93F9346
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A12-3S PT06A12-3S 93F9346
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers