Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A12-3P

Description
PT 3C 3#16 PIN PLUG
Request a Quote
Description
PT 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A12-3P - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 PIN PLUG

PT 3C 3#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-3P
MIL Spec Connector - MIL-DTL-26482 I PT06A12-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 93F9345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
93F9345
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 93F9345
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A12-3P PT06A12-3P 93F9345
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers