Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A12-14P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-14P
MIL Spec Connector - MIL-DTL-26482 I PT06A12-14P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT06A12-14P - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97H7905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97H7905
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97H7905
CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A12-14P Amphenol PT06A12-14P 97H7905
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details