Amphenol Industrial Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT06A12-14P-027

Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet
Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
 - Amphenol PT06A12-14P-027 - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J1771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J1771
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J1771
CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A12-14P-027 Amphenol PT06A12-14P-027 97J1771
Product Name Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data