Amphenol Industrial Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial PT06A12-10S (005)

Description
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial - 09J8979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial
09J8979
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial 09J8979
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J8979
Product Name Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details