Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A10-6S-SR

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A10-6S-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A10-6S-SR
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
 - Amphenol PT06A10-6S-SR - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 SKT PLUG

PT 6C 6#20 SKT PLUG

Buy Now
Circular, Size 10, 6Way; Product Range Amphenol Industrial - 96F6993 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 10, 6Way; Product Range Amphenol Industrial
96F6993
Circular, Size 10, 6Way; Product Range Amphenol Industrial 96F6993
CIRCULAR, SIZE 10, 6WAY; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, SIZE 10, 6WAY; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A10-6S-SR Amphenol PT06A10-6S-SR 96F6993
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular, Size 10, 6Way; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products