Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A10-6P

Description
PT 6C 6#20 PIN PLUG
Request a Quote
Description
PT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A10-6P - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 PIN PLUG

PT 6C 6#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A10-6P
MIL Spec Connector - MIL-DTL-26482 I PT06A10-6P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Plug Gender, 6 Contacts Rohs Compliant Amphenol Industrial - 67H1518 - Newark, An Avnet Company
Chicago, IL, United States
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Plug Gender, 6 Contacts Rohs Compliant Amphenol Industrial
67H1518
Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Plug Gender, 6 Contacts Rohs Compliant Amphenol Industrial 67H1518
PT06A SERIES (MS3116) STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, PLUG GENDER, 6 CONTACTS ROHS COMPLIANT: NO

PT06A SERIES (MS3116) STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, PLUG GENDER, 6 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A10-6P PT06A10-6P 67H1518
Product Name MIL Spec Connector - MIL-DTL-26482 I Pt06A Series (Ms3116) Straight Plugs, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Plug Gender, 6 Contacts Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details