Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A10-5S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A10-5S-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A10-5S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 85C2756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
85C2756
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 85C2756
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A10-5S-SR 85C2756
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details