Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A10-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A10-5P
MIL Spec Connector - MIL-DTL-26482 I PT06A10-5P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT06A10-5P - PEI-Genesis
Philadelphia, PA, United States
PT 5C 5#20 PIN PLUG

PT 5C 5#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 83C5888 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
83C5888
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 83C5888
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 10-5, Solder; Product Range Amphenol - 99F3901 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-5, Solder; Product Range Amphenol
99F3901
Mil Spec Cir Conn, Plug, 10-5, Solder; Product Range Amphenol 99F3901
MIL SPEC CIR CONN, PLUG, 10-5, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-5, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A10-5P Amphenol PT06A10-5P 83C5888
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products