Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A10-5P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A10-5P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06A10-5P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 72C5956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
72C5956
Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 72C5956
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A10-5P-SR 72C5956
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products