CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
4 Position Circular Connector Plug, Female Sockets Solder Cup
connector,metal circ,class a,straight plug,size 8,4 #20 solder socket contact
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-4S | PT06A-8-4S-ND | 70052488 | 35H4741 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,metal circ,class a,straight plug,size 8,4 #20 solder socket contact | Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |