Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06A-8-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-8-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-8-4P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-8-4P
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Circular Connector Assemblies - PT06A-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-8-4P-ND
Circular Connector Assemblies PT06A-8-4P-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab - 70143464 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab
70143464
connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab 70143464
connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab

connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab

Supplier's Site
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 93F9341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
93F9341
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 93F9341
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-8-4P PT06A-8-4P PT06A-8-4P-ND 70143464 93F9341
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,metal circ,str plug,class a,size 8,4 #20 solder pin cont,olive drab Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details