AI-Solder Plug Connector 26482-1 W/SR
4 Position Circular Connector Plug, Male Pins Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-4P(SR) | PT06A-8-4P(SR)-ND | PT06A-8-4P(SR) | 70143379 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,str plug w/cable clamp,size 8,4 #20 solder pin contact |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder |