CONNECTOR
4 Position Circular Connector Plug, Male Pins Solder Cup
MIL SPEC CIR CONN, PLUG, 8-4, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: Yes
connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder pin cont,blk
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-4P(470) | PT06A-8-4P(470)-ND | 26W2921 | 70010186 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Cir Conn, Plug, 8-4, Solder; Product Range Amphenol Industrial | connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder pin cont,blk |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |