3 Position Circular Connector Plug, Female Sockets Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
AI-Solder Plug Connector 26482-1
Straight Plug Connector Style, 8 Shell Size, 3 Contacts, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
CONN 26482 CIRC SKT 3 POS SLDR ST CBL MNT ROHS COMPLIANT: NO
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-3S-ND | PT06A-8-3S | PT06A-8-3S | 70011025 | 35H4740 | 81AC9631 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,straight plug,class a,size 8,3 #20 solder socket cont,olive | Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial | Conn 26482 Circ Skt 3 Pos Sldr St Cbl Mnt Rohs Compliant Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | |||||
| Geometry | Straight | |||||
| Termination | Solder |