CONNECTOR
CONNECTOR
3 Position Circular Connector Plug, Male Pins Solder Cup
Solder Plug Connector 26482-1
Straight Plug Connector Style, 8 Shell Size, 3 Contacts, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-3P | PT06A-8-3P-ND | PT06A-8-3P | 70011027 | 92C3647 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,straight plug,class a,size 8,3 #20 solder pin contact,olive | Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Solder |