MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
2 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No
8 Shell Size, 2 Contacts, 8 Contact Size, Straight Plug Style Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-2P | PT06A-8-2P-ND | 81J8040 | 70011023 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial | connector,metal circ,straight plug,class a,size 8,2 #20 solder pin contact,olive |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |