2 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Socapex PT06A-8-2P(SR)
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-2P(SR)-ND | 8721578 | PT06A-8-2P(SR) | 35H4737 | 70143375 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 8,2 #20 solder pin contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |