55 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts;
22 Shell Size, 22 Contact Size, Straight Plug Style Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-22-55S-ND | PT06A-22-55S | 88J0058 | 70011174 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial | CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 22,55 #20 SOLDER SOCKET CONTACT |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |