Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-22-55S(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06A-22-55S(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-22-55S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-22-55S(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT06A-22-55S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-22-55S(SR)-ND
Circular Connector Assemblies PT06A-22-55S(SR)-ND
55 Position Circular Connector Plug, Female Sockets Solder Cup

55 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 22,55 #20 SOLDER SOCKET CONT - 70011175 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 22,55 #20 SOLDER SOCKET CONT
70011175
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 22,55 #20 SOLDER SOCKET CONT 70011175
Class A General Purpose Plugs with Strain Relief Medium size, widely used cylindrical Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Class A General Purpose Plugs with Strain Relief

  • Medium size, widely used cylindrical
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
    Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
Supplier's Site
Circular Connector, Plug, 55Pos, Bayonet; Product Range Amphenol Industrial - 88J0059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55Pos, Bayonet; Product Range Amphenol Industrial
88J0059
Circular Connector, Plug, 55Pos, Bayonet; Product Range Amphenol Industrial 88J0059
CIRCULAR CONNECTOR, PLUG, 55POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-22-55S(SR) PT06A-22-55S(SR)-ND 70011175 88J0059
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 22,55 #20 SOLDER SOCKET CONT Circular Connector, Plug, 55Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1-2371245-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details