Amphenol Industrial Circular Connector Assemblies PT06A-22-55P(SR)

Description
55 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-22-55P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-22-55P(SR)-ND
Circular Connector Assemblies PT06A-22-55P(SR)-ND
55 Position Circular Connector Plug, Male Pins Solder Cup

55 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-22-55P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-22-55P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-22-55P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-22-55P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-22-55P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-22-55P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-22-55P(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
Fort Worth, TX, USA
connector,metal circ,str plug w/cable clamp,size 22,55 #20 solder pin contact
70011180
connector,metal circ,str plug w/cable clamp,size 22,55 #20 solder pin contact 70011180
connector,metal circ,str plug w/cable clamp,size 22,55 #20 solder pin contact

connector,metal circ,str plug w/cable clamp,size 22,55 #20 solder pin contact

Supplier's Site
Circular Connector, Plug, 22-55, Cable; Product Range Amphenol Industrial - 03J5506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-55, Cable; Product Range Amphenol Industrial
03J5506
Circular Connector, Plug, 22-55, Cable; Product Range Amphenol Industrial 03J5506
CIRCULAR CONNECTOR, PLUG, 22-55, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-55, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-22-55P(SR)-ND PT06A-22-55P(SR) PT06A-22-55P(SR) 70011180 03J5506
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,str plug w/cable clamp,size 22,55 #20 solder pin contact Circular Connector, Plug, 22-55, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details