41 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Class A General Purpose Plugs with Strain Relief
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts;
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-20-41S(SR)-ND | PT06A-20-41S(SR) | 70011147 | 87J9807 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 20,41 #20 SOLDER SOCKET CONT | Circular Connector, Plug, 20-41, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |