Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-20-27P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06A-20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial - 87J9729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial
87J9729
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial 87J9729
CIRCULAR CONNECTOR PLUG SIZE 20, 27POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 27POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A-20-27P 87J9729
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details