24 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
CONNECTOR
AI-SOLDER PLUG CONNECTOR 26482-1 W/SR
Class A General Purpose Plugs with Strain Relief
MIL SPEC CIR CONN, PLUG, 20-24, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts;
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06A-20-24P(SR)-ND | PT06A-20-24P(SR) | PT06A-20-24P(SR) | 70011135 | 87J9631 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 20,24 #20 SOLDER PIN CONTACT | Mil Spec Cir Conn, Plug, 20-24, Solder; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Solder |