Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-20-16S

Description
AI-Solder Plug Connector 26482-1
Request a Quote Datasheet
Description
AI-Solder Plug Connector 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-20-16S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-20-16S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-20-16S
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16S
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16S
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16S
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT06A-20-16S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-20-16S-ND
Circular Connector Assemblies PT06A-20-16S-ND
16 Position Circular Connector Plug, Female Sockets Solder Cup

16 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER SOCKET CONTACT - 70011120 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER SOCKET CONTACT
70011120
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER SOCKET CONTACT 70011120
20 Shell Size, 20 Contact Size, Straight Plug Style Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

20 Shell Size, 20 Contact Size, Straight Plug Style Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial - 87J9619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial
87J9619
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial 87J9619
CIRCULAR CONNECTOR PLUG SIZE 20, 16POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 16POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-20-16S PT06A-20-16S PT06A-20-16S-ND 70011120 87J9619
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER SOCKET CONTACT Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products