Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16P

Description
MIL-26482 MS/PT/CMB
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16P
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16P
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-20-16P
MIL Spec Connector - MIL-DTL-26482 I PT06A-20-16P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT06A-20-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-20-16P-ND
Circular Connector Assemblies PT06A-20-16P-ND
16 Position Circular Connector Plug, Male Pins Solder Cup

16 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-20-16P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-20-16P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-20-16P
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER PIN CONTACT - 70011125 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER PIN CONTACT
70011125
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER PIN CONTACT 70011125
20 Shell Size, 20 Contact Size, Straight Plug Style Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

20 Shell Size, 20 Contact Size, Straight Plug Style Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial - 87J9607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial
87J9607
Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial 87J9607
CIRCULAR CONNECTOR PLUG SIZE 20, 16POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-20-16P PT06A-20-16P-ND PT06A-20-16P 70011125 87J9607
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 20,16 #16 SOLDER PIN CONTACT Circular Connector Plug Size 20, 16Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers