The Circular Connector Plug Size 18, 32Pos, Cable from Amphenol Industrial is designed for general duty applications and features a bayonet coupling style. It accommodates 32 solder pin contacts and is suitable for various environments, including industrial and military applications. The connector operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The connector's construction includes low loss copper alloy contacts that are gold plated to prevent corrosion, ensuring a reliable connection over time. This product is part of the PT Series and is intermateable with other miniature series connectors, except for threaded PC series. It is important to note that this specific part number is not RoHS compliant.
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
32 Position Circular Connector Plug, Male Pins Solder Cup
18 Shell Size, 32 Contacts, 18 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-18-32P | PT06A-18-32P-ND | 70011115 | 87J9492 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,32 #20 SOLDER PIN CONTACT | Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |