AI-Solder Plug Connector 26482-1 W/SR
32 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
CIRCULAR CONN, PLUG, 18-32, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
Class A General Purpose Plugs with Strain Relief
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-18-32P(SR) | PT06A-18-32P(SR)-ND | PT06A-18-32P(SR) | 87J9493 | 70011116 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Plug, 18-32, Cable; Product Range Amphenol Industrial | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 18,32#20 SOLDER PIN CONTACT |
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |