Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-18-11P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-18-11P
MIL Spec Connector - MIL-DTL-26482 I PT06A-18-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-18-11P
MIL Spec Connector - MIL-DTL-26482 I PT06A-18-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT06A-18-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06A-18-11P-ND
Circular Connector Assemblies 339-PT06A-18-11P-ND
11 Position Circular Connector Plug, Male Pins Solder Cup

11 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-18-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-18-11P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-18-11P
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Circular Connector Plug Size 18, 11Pos, Cable; Product Range Amphenol Industrial - 87J9400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11Pos, Cable; Product Range Amphenol Industrial
87J9400
Circular Connector Plug Size 18, 11Pos, Cable; Product Range Amphenol Industrial 87J9400
CIRCULAR CONNECTOR PLUG SIZE 18, 11POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,11 #16 SOLDER PIN CONTACT - 70011105 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,11 #16 SOLDER PIN CONTACT
70011105
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,11 #16 SOLDER PIN CONTACT 70011105
18 Shell Size, 11 Contacts, 18 Contact Size, Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

18 Shell Size, 11 Contacts, 18 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-18-11P 339-PT06A-18-11P-ND PT06A-18-11P 87J9400 70011105
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 18, 11Pos, Cable; Product Range Amphenol Industrial CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,11 #16 SOLDER PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data