8 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Straight Plug Connector Style, 16 Shell Size, 16 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-16-8S-ND | PT06A-16-8S | 70011085 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 16,8 #16 SOLDER SOCKET CONTACT |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging | |
| Geometry | Straight | ||
| Termination | Solder |