Amphenol Corporation Circular Connector Assemblies PT06A-16-8P(SR)

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-16-8P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-16-8P(SR)-ND
Circular Connector Assemblies PT06A-16-8P(SR)-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Connectors - 8721562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8721562
Mil Spec Circular Connectors 8721562
Amphenol Socapex PT06A-16-8P(SR)

Amphenol Socapex PT06A-16-8P(SR)

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-16-8P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-16-8P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-16-8P(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-8P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-8P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
connector, metal circular, str plug w/cable clamp, size 16, 8 #16 solder pin con - 70143451 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector, metal circular, str plug w/cable clamp, size 16, 8 #16 solder pin con
70143451
connector, metal circular, str plug w/cable clamp, size 16, 8 #16 solder pin con 70143451
Class A General Purpose Plugs with Strain Relief The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Supplier's Site
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial - 35H4733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
35H4733
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial 35H4733
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-16-8P(SR)-ND 8721562 PT06A-16-8P(SR) PT06A-16-8P(SR) 70143451 35H4733
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I connector, metal circular, str plug w/cable clamp, size 16, 8 #16 solder pin con Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3079712 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details