Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-16-26S(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06A-16-26S(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-26S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-26S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-26S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-26S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-26S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-26S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-16-26S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-16-26S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-16-26S(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
Circular Connector Assemblies - PT06A-16-26S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-16-26S(SR)-ND
Circular Connector Assemblies PT06A-16-26S(SR)-ND
26 Position Circular Connector Plug, Female Sockets Solder Cup

26 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Plug Amphenol Industrial - 87J9318 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Industrial
87J9318
Plug Amphenol Industrial 87J9318
PLUG

PLUG

Supplier's Site
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 16,26#20 SOLDER SOCKET CONT - 70011093 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 16,26#20 SOLDER SOCKET CONT
70011093
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 16,26#20 SOLDER SOCKET CONT 70011093
Class A General Purpose Plugs with Strain Relief Medium size, widely used cylindrical Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Class A General Purpose Plugs with Strain Relief

  • Medium size, widely used cylindrical
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
    Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-16-26S(SR) PT06A-16-26S(SR) PT06A-16-26S(SR)-ND 87J9318 70011093
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Plug Amphenol Industrial CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 16,26#20 SOLDER SOCKET CONT
Connector Type Military Connector Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details