Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06A-16-23P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-23P
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-23P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-16-23P
MIL Spec Connector - MIL-DTL-26482 I PT06A-16-23P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-16-23P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-16-23P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-16-23P
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Circular Connector Assemblies - 339-PT06A-16-23P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06A-16-23P-ND
Circular Connector Assemblies 339-PT06A-16-23P-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 16,22#20 & 1#16 SOLDER PIN CONTACT - 70009831 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 16,22#20 & 1#16 SOLDER PIN CONTACT
70009831
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 16,22#20 & 1#16 SOLDER PIN CONTACT 70009831
Straight Plug Connector Style, 16 Shell Size, 16 Contact Size, Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Straight Plug Connector Style, 16 Shell Size, 16 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial - 87J9268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
87J9268
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial 87J9268
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-16-23P PT06A-16-23P 339-PT06A-16-23P-ND 70009831 87J9268
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 16,22#20 & 1#16 SOLDER PIN CONTACT Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 7.5 to 13.0 amps 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details