Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-14-8P(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-8P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-8P(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 14-8, Cable; Product Range Amphenol Industrial - 87J9192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-8, Cable; Product Range Amphenol Industrial
87J9192
Circular Connector, Plug, 14-8, Cable; Product Range Amphenol Industrial 87J9192
CIRCULAR CONNECTOR, PLUG, 14-8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A-14-8P(SR) 87J9192
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 14-8, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers