5 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Socket⁄Pin Contact Type, 8 to 14 Shell Size, Straight Plug Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
The connectors offer twice the number of contacts in just half the size of a standard connector. The pin and socket contacts are machined from low loss copper alloy and gold plated to eliminate contact corrosion and provide an indefinite shelf life.
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-5S-ND | PT06A-14-5S | 70143423 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,straight plug,size 14,5 #16 solder socket contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging | |
| Geometry | Straight | ||
| Termination | Solder |