MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
AI-Solder Plug Connector 26482-1
5 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-5P | PT06A-14-5P | PT06A-14-5P-ND | 93F9351 | 70011063 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial | connector,straight plug,class a,size 14,5 #16 solder pin contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |