5 Position Circular Connector Plug, Male Pins Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06A-14-5P(SR)
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-5P(SR)-ND | PT06A-14-5P(SR) | PT06A-14-5P(SR) | 8721553 | 35H4730 | 70143424 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 14,5 #16 solder pin contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |